L-com, Inc. Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - White PPA00002WH-03F

Description
The L-com PPA00002WH-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00002WH-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - White - PPA00002WH-03F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - White
PPA00002WH-03F
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - White PPA00002WH-03F
The L-com PPA00002WH-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet White Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00002WH-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C13 Outlet
  • White Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com - 23AK8275 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
23AK8275
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com 23AK8275
HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00002WH-03F 23AK8275
Product Name Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - White Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 9185267 - RS Components, Ltd.
Specs
Cord Color Blue/red/yellow
Approvals RoHS
Cord Length 3937 inch (100000 mm)
View Details
North American NEMA 6-20 Power Cord - 86226090 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details