L-com, Inc. Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 8 FT - Red PPA00002RD-08F

Description
The L-com PPA00002RD-08F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00002RD-08F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 8 FT - Red - PPA00002RD-08F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 8 FT - Red
PPA00002RD-08F
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 8 FT - Red PPA00002RD-08F
The L-com PPA00002RD-08F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00002RD-08F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C13 Outlet
  • Red Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com - 23AK8271 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com
23AK8271
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com 23AK8271
HEAVY DUTY CPU/PDU POWER CORD - C14 TO C13 - 15 AM

HEAVY DUTY CPU/PDU POWER CORD - C14 TO C13 - 15 AM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00002RD-08F 23AK8271
Product Name Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 8 FT - Red Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384586 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details