L-com, Inc. Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - Green PPA00002GN-03F

Description
The L-com PPA00002GN-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00002GN-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - Green - PPA00002GN-03F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - Green
PPA00002GN-03F
Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - Green PPA00002GN-03F
The L-com PPA00002GN-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00002GN-03F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C13 Outlet
  • Green Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com - 23AK8263 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
23AK8263
Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com 23AK8263
HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00002GN-03F 23AK8263
Product Name Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 3 FT - Green Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details