L-com, Inc. Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 1 FT - Green PPA00002GN-01F

Description
The L-com PPA00002GN-01F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00002GN-01F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 1 FT - Green - PPA00002GN-01F - L-com, Inc.
North Andover, MA, United States
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 1 FT - Green
PPA00002GN-01F
Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 1 FT - Green PPA00002GN-01F
The L-com PPA00002GN-01F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C14 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00002GN-01F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C14 Inlet to IEC C13 Outlet
  • Green Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com - 23AK8261 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com
23AK8261
Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com 23AK8261
HEAVY DUTY CPU/PDU POWER CORD - C14 TO C13 - 15 AM

HEAVY DUTY CPU/PDU POWER CORD - C14 TO C13 - 15 AM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00002GN-01F 23AK8261
Product Name Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 Amp - 1 FT - Green Heavy Duty Cpu/pdu Power Cord C14 To C13 15 Am L-Com
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 816478-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers