Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches 312019-01

Description
North American Power Cord 312019-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote Datasheet
Description
North American Power Cord 312019-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches - 312019-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches
312019-01
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches 312019-01
North American Power Cord 312019-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches

North American Power Cord
312019-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 118 inches

Supplier's Site Datasheet
Power Cord, Nema 5-15P/iec C13, 3M, 15A; Connector Type A Qualtek Electronics - 17B6544 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 3M, 15A; Connector Type A Qualtek Electronics
17B6544
Power Cord, Nema 5-15P/iec C13, 3M, 15A; Connector Type A Qualtek Electronics 17B6544
POWER CORD, NEMA 5-15P/IEC C13, 3M, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 3M, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 312019-01 17B6544
Product Name NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches Power Cord, Nema 5-15P/iec C13, 3M, 15A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches - 223021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers
AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 373008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches, Shielded - 312040-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers