L-com, Inc. Middle Atlantic J-Box 15 AMP/ 20 Outlet, Bottom Orientation PDT-2X1015

Description
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies Application MDF IDF IT Infrastructure LAN
Description
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies Application MDF IDF IT Infrastructure LAN

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic J-Box 15 AMP/ 20 Outlet, Bottom Orientation - PDT-2X1015 - L-com, Inc.
North Andover, MA, United States
Middle Atlantic J-Box 15 AMP/ 20 Outlet, Bottom Orientation
PDT-2X1015
Middle Atlantic J-Box 15 AMP/ 20 Outlet, Bottom Orientation PDT-2X1015
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies Application MDF IDF IT Infrastructure LAN

The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada.

Features

  • PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks
  • Small size uses a minimum of space
  • Used to provide power to devices in a rack enclosures or cabinets
  • Factory assembled for simplified ordering and installation
  • Outlets spaced to provide enough room for plug-in power supplies

Application

  • MDF
  • IDF
  • IT Infrastructure
  • LAN
Supplier's Site
Pd Thin,2-15A Cir,20 Out L-Com - 52T1872 - Newark, An Avnet Company
Chicago, IL, United States
Pd Thin,2-15A Cir,20 Out L-Com
52T1872
Pd Thin,2-15A Cir,20 Out L-Com 52T1872
PD THIN,2-15A CIR,20 OUT

PD THIN,2-15A CIR,20 OUT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PDT-2X1015 52T1872
Product Name Middle Atlantic J-Box 15 AMP/ 20 Outlet, Bottom Orientation Pd Thin,2-15A Cir,20 Out L-Com
Number of Outlets 20
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Accessory
Certifications REACH
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963660 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details