L-com, Inc. Middle Atlantic Power Strip, 20 Outlet, 20 Amp, 9' Cord L5-20P Plug PDT-2020TL-NS

Description
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Application IDF IT Infrastructure LAN MDF
Description
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Application IDF IT Infrastructure LAN MDF

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Power Strip, 20 Outlet, 20 Amp, 9' Cord L5-20P Plug - PDT-2020TL-NS - L-com, Inc.
North Andover, MA, United States
Middle Atlantic Power Strip, 20 Outlet, 20 Amp, 9' Cord L5-20P Plug
PDT-2020TL-NS
Middle Atlantic Power Strip, 20 Outlet, 20 Amp, 9' Cord L5-20P Plug PDT-2020TL-NS
The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada. Features Factory assembled for simplified ordering and installation Outlets spaced to provide enough room for plug-in power supplies PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks Small size uses a minimum of space Used to provide power to devices in a rack enclosures or cabinets Application IDF IT Infrastructure LAN MDF

The complete selection of Middle Atlantic PDT Series Thin Power Strips consists of a range of pre-configured strips in two different lengths. In stock and ready to ship, the PDT Series strips feature multiple circuit, amperage and termination choices while occupying a minimal amount of space in the rack. These factory-assembled thin power strips with integrated J-Box are field configurable for isolated (technical) or non-isolated ground. All strips feature a lightweight aluminum chassis and a black anodized finish. These power strips are UL Listed in the US and Canada.

Features

  • Factory assembled for simplified ordering and installation
  • Outlets spaced to provide enough room for plug-in power supplies
  • PDT power strips come complete with enhanced mounting clips and have been engineered to attach to the rack rail brackets on all Middle Atlantic welded racks
  • Small size uses a minimum of space
  • Used to provide power to devices in a rack enclosures or cabinets

Application

  • IDF
  • IT Infrastructure
  • LAN
  • MDF
Supplier's Site
Pd-Thin,1-20A Cir,20 Out L-Com - 52T1877 - Newark, An Avnet Company
Chicago, IL, United States
Pd-Thin,1-20A Cir,20 Out L-Com
52T1877
Pd-Thin,1-20A Cir,20 Out L-Com 52T1877
PD-THIN,1-20A CIR,20 OUT

PD-THIN,1-20A CIR,20 OUT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PDT-2020TL-NS 52T1877
Product Name Middle Atlantic Power Strip, 20 Outlet, 20 Amp, 9' Cord L5-20P Plug Pd-Thin,1-20A Cir,20 Out L-Com
Number of Outlets 20
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6C1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685504 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details