L-com, Inc. Pressure Sensor, 0-100 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-03M2

Description
PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-100kPa Constant Current/Constant Voltage power supply High Static Pressure 20MPa Application Gas, liquid pressure measurement Industrial process control Pressure checking meter Differential pressure measurement Venture and eddy-current flow meter
Datasheet
Description
PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-100kPa Constant Current/Constant Voltage power supply High Static Pressure 20MPa Application Gas, liquid pressure measurement Industrial process control Pressure checking meter Differential pressure measurement Venture and eddy-current flow meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-100 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure - PD790-03M2 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-100 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure
PD790-03M2
Pressure Sensor, 0-100 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-03M2
PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-100kPa Constant Current/Constant Voltage power supply High Static Pressure 20MPa Application Gas, liquid pressure measurement Industrial process control Pressure checking meter Differential pressure measurement Venture and eddy-current flow meter

PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Pressure range: 0-100kPa
  • Constant Current/Constant Voltage power supply
  • High Static Pressure 20MPa

Application

  • Gas, liquid pressure measurement
  • Industrial process control
  • Pressure checking meter
  • Differential pressure measurement
  • Venture and eddy-current flow meter
Supplier's Site Datasheet
Press Sensor, Differential, 100Kpa, 10V; Operating Pressure Max L-Com - 65AH3415 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Differential, 100Kpa, 10V; Operating Pressure Max L-Com
65AH3415
Press Sensor, Differential, 100Kpa, 10V; Operating Pressure Max L-Com 65AH3415
PRESS SENSOR, DIFFERENTIAL, 100KPA, 10V; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

PRESS SENSOR, DIFFERENTIAL, 100KPA, 10V; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PD790-03M2 65AH3415
Product Name Pressure Sensor, 0-100 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure Press Sensor, Differential, 100Kpa, 10V; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensor - 836P-D2GFAB30PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details