L-com, Inc. Planet 10/100/1000TX to 1000LX, SC, SM 10km NCPT4-220G

Description
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features 10/100/1000TX to 1000BaseLX Max Dist: 9/125 Fiber: 10km LED's provide at a glance system performance status Small form factor saves valuable space Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN
Description
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features 10/100/1000TX to 1000BaseLX Max Dist: 9/125 Fiber: 10km LED's provide at a glance system performance status Small form factor saves valuable space Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN

Suppliers

Company
Product
Description
Supplier Links
Planet 10/100/1000TX to 1000LX, SC, SM 10km - NCPT4-220G - L-com, Inc.
North Andover, MA, United States
Planet 10/100/1000TX to 1000LX, SC, SM 10km
NCPT4-220G
Planet 10/100/1000TX to 1000LX, SC, SM 10km NCPT4-220G
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features 10/100/1000TX to 1000BaseLX Max Dist: 9/125 Fiber: 10km LED's provide at a glance system performance status Small form factor saves valuable space Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN

The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today!

Features

  • 10/100/1000TX to 1000BaseLX Max Dist: 9/125 Fiber: 10km
  • LED's provide at a glance system performance status
  • Small form factor saves valuable space
  • Rugged steel case ensures durability

Application

  • Campus networks
  • High EMI/RFI environments
  • LAN backbone
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number NCPT4-220G
Product Name Planet 10/100/1000TX to 1000LX, SC, SM 10km
Network 100Base-TX;  1000Base-LX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-EIRP410-2SFP-T-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SFP
Connector SFP
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Optical Async (3 In 1) BitDriver® - 2563 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details