L-com, Inc. Planet 10/100/1000TX to 1000SX, SC, MM, 220m/550m NCPT4-219G

Description
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features Small form factor saves valuable space 10/100/1000TX to 1000BaseSX Max Dist: 62.5/125 Fiber: 220M 50/125: 550M LED's provide at a glance system performance status Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN
Description
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features Small form factor saves valuable space 10/100/1000TX to 1000BaseSX Max Dist: 62.5/125 Fiber: 220M 50/125: 550M LED's provide at a glance system performance status Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN

Suppliers

Company
Product
Description
Supplier Links
Planet 10/100/1000TX to 1000SX, SC, MM, 220m/550m - NCPT4-219G - L-com, Inc.
North Andover, MA, United States
Planet 10/100/1000TX to 1000SX, SC, MM, 220m/550m
NCPT4-219G
Planet 10/100/1000TX to 1000SX, SC, MM, 220m/550m NCPT4-219G
The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today! Features Small form factor saves valuable space 10/100/1000TX to 1000BaseSX Max Dist: 62.5/125 Fiber: 220M 50/125: 550M LED's provide at a glance system performance status Rugged steel case ensures durability Application Campus networks High EMI/RFI environments LAN backbone MAN

The NCPT4-219G and NCPT4-220G from Planet feature 10/100/1000TX RJ45 ports and either 1000Base SX (NCPT4-219G) or 1000BaseLX (NCPT4-220G) SC fiber optic ports. These media converters comply with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base-T and IEEE 802.3z 1000Base-LX/SX and also supports flow control and back pressure in half-duplex to eliminate packets loss. Order online today!

Features

  • Small form factor saves valuable space
  • 10/100/1000TX to 1000BaseSX Max Dist: 62.5/125 Fiber: 220M 50/125: 550M
  • LED's provide at a glance system performance status
  • Rugged steel case ensures durability

Application

  • Campus networks
  • High EMI/RFI environments
  • LAN backbone
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number NCPT4-219G
Product Name Planet 10/100/1000TX to 1000SX, SC, MM, 220m/550m
Network 100Base-TX; 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC - IMC-350I-SSR-B - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
USB 3.0-Fiber Optic Media Converter - 2188 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances FCC Class A, Part 15
View Details
Ethernet Media Converters - 2703461 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector RJ-45; RJ45
View Details