L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure NBW141207-100

Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features NEMA Type 4X / IP65 rated* Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features NEMA Type 4X / IP65 rated* Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure - NBW141207-100 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure
NBW141207-100
14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure NBW141207-100
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features NEMA Type 4X / IP65 rated* Features aluminum mounting plate & 120 VAC Outlets Fully gasketed raised lid & integral mounting flange Molded fiberglass reinforced polyester enclosure Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8".

Features

  • NEMA Type 4X / IP65 rated*
  • Features aluminum mounting plate & 120 VAC Outlets
  • Fully gasketed raised lid & integral mounting flange
  • Molded fiberglass reinforced polyester enclosure
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBW141207-100
Product Name 14x12x7 Inch 120 VAC Weatherproof Windowed Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details