Hammond Manufacturing Company Inc. Boxes 1418KK12LP

Description
"BOX STEEL GRAY 30""L X 12""W"
Request a Quote Datasheet
Description
"BOX STEEL GRAY 30""L X 12""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1418KK12LP-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 30""L X 12""W"

"BOX STEEL GRAY 30""L X 12""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 164-1418KK12LP-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details