L-com, Inc. 7x7x3 Inch Miniature Industrial Enclosure with Corner Screws NBV773

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid VALOX material is easily punched, drilled, sawed or filed Application Instrument housing Insulated electrical junction boxes Electrical control boxes Pushbutton housings in wet, dusty, and corrosive environments Terminal wiring boxes
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid VALOX material is easily punched, drilled, sawed or filed Application Instrument housing Insulated electrical junction boxes Electrical control boxes Pushbutton housings in wet, dusty, and corrosive environments Terminal wiring boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7x3 Inch Miniature Industrial Enclosure with Corner Screws - NBV773 - L-com, Inc.
North Andover, MA, United States
7x7x3 Inch Miniature Industrial Enclosure with Corner Screws
NBV773
7x7x3 Inch Miniature Industrial Enclosure with Corner Screws NBV773
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Captive non-metallic cover screws Back panel mounting of components or DIN rails UL/CSA/NEMA/IP rated VALOX 357U thermoplastic material with gasketed lid VALOX material is easily punched, drilled, sawed or filed Application Instrument housing Insulated electrical junction boxes Electrical control boxes Pushbutton housings in wet, dusty, and corrosive environments Terminal wiring boxes

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • Captive non-metallic cover screws
  • Back panel mounting of components or DIN rails
  • UL/CSA/NEMA/IP rated
  • VALOX 357U thermoplastic material with gasketed lid
  • VALOX material is easily punched, drilled, sawed or filed

Application

  • Instrument housing
  • Insulated electrical junction boxes
  • Electrical control boxes
  • Pushbutton housings in wet, dusty, and corrosive environments
  • Terminal wiring boxes
Supplier's Site Datasheet
Valox Pbt Encl 7X7X3 L-Com - 90W1888 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 7X7X3 L-Com
90W1888
Valox Pbt Encl 7X7X3 L-Com 90W1888
VALOX PBT ENCL 7X7X3"

VALOX PBT ENCL 7X7X3"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV773 90W1888
Product Name 7x7x3 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 7X7X3 L-Com
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers