L-com, Inc. 7x5x5 Inch Miniature Industrial Enclosure with Corner Screws NBV755

Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes
Datasheet
Description
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x5x5 Inch Miniature Industrial Enclosure with Corner Screws - NBV755 - L-com, Inc.
North Andover, MA, United States
7x5x5 Inch Miniature Industrial Enclosure with Corner Screws
NBV755
7x5x5 Inch Miniature Industrial Enclosure with Corner Screws NBV755
The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments. Features Back panel mounting of components or DIN rails VALOX 357U thermoplastic material with gasketed lid Captive non-metallic cover screws UL/CSA/NEMA/IP rated VALOX material is easily punched, drilled, sawed or filed Application Insulated electrical junction boxes Pushbutton housings in wet, dusty, and corrosive environments Electrical control boxes Instrument housing Terminal wiring boxes

The NBV series are UL® Listed small electrical enclosures featuring a continuous gasketed lid secured by four non-metallic molded screws that ensure optimal integrity. Constructed from VALOX® material, they are easily punched, drilled, sawed or filed and are well suited for high temperature, wet, dusty, and/or corrosive environments.

Features

  • Back panel mounting of components or DIN rails
  • VALOX 357U thermoplastic material with gasketed lid
  • Captive non-metallic cover screws
  • UL/CSA/NEMA/IP rated
  • VALOX material is easily punched, drilled, sawed or filed

Application

  • Insulated electrical junction boxes
  • Pushbutton housings in wet, dusty, and corrosive environments
  • Electrical control boxes
  • Instrument housing
  • Terminal wiring boxes
Supplier's Site Datasheet
Valox Pbt Encl 7X5X5 L-Com - 90W1887 - Newark, An Avnet Company
Chicago, IL, United States
Valox Pbt Encl 7X5X5 L-Com
90W1887
Valox Pbt Encl 7X5X5 L-Com 90W1887
VALOX PBT ENCL 7X5X5"

VALOX PBT ENCL 7X5X5"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBV755 90W1887
Product Name 7x5x5 Inch Miniature Industrial Enclosure with Corner Screws Valox Pbt Encl 7X5X5 L-Com
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413WH9003 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details