L-com, Inc. 14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, Modified Base Vented Lid NBSS141207-03V

Description
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The lid includes two vents with installed rain guards and filters. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. The L-com NBSS141207-03V is ideal for custom applications, which may require special modifications to the enlcosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-PLATE01 or the non-metallic starboard HGX-NPLATE08. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 3R / IP24 rated Fully gasketed vented lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Basic enclosure without mounting plate Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage
Datasheet
Description
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The lid includes two vents with installed rain guards and filters. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. The L-com NBSS141207-03V is ideal for custom applications, which may require special modifications to the enlcosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-PLATE01 or the non-metallic starboard HGX-NPLATE08. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 3R / IP24 rated Fully gasketed vented lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Basic enclosure without mounting plate Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, Modified Base Vented Lid - NBSS141207-03V - L-com, Inc.
North Andover, MA, United States
14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, Modified Base Vented Lid
NBSS141207-03V
14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, Modified Base Vented Lid NBSS141207-03V
This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The lid includes two vents with installed rain guards and filters. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. The L-com NBSS141207-03V is ideal for custom applications, which may require special modifications to the enlcosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-PLATE01 or the non-metallic starboard HGX-NPLATE08. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 3R / IP24 rated Fully gasketed vented lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Basic enclosure without mounting plate Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment Installations EMI/RFI Sensitive environments/equipme nt Protection of equipment from theft or damage

This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The enclosure is constructed with UV protected and impact resistant material to ensure protection in any environment. The lid includes two vents with installed rain guards and filters. The integrated welded mounting flange allows the enclosure to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. The L-com NBSS141207-03V is ideal for custom applications, which may require special modifications to the enlcosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-PLATE01 or the non-metallic starboard HGX-NPLATE08. The L-com HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33

Features

  • 16ga. Brushed 304 Stainless Steel
  • 304 Stainless steel latch with padlock eye
  • NEMA Type 3R / IP24 rated
  • Fully gasketed vented lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin
  • Basic enclosure without mounting plate

Application

  • Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment
  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • EMI/RFI Sensitive environments/equipment
  • Protection of equipment from theft or damage
Supplier's Site Datasheet
Enclosure, Weatherproof, Ss, Ip24/nema3R; Enclosure Type L-Com - 78AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Weatherproof, Ss, Ip24/nema3R; Enclosure Type L-Com
78AH8759
Enclosure, Weatherproof, Ss, Ip24/nema3R; Enclosure Type L-Com 78AH8759
ENCLOSURE, WEATHERPROOF, SS, IP24/NEMA3R; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:304 Stainless Steel; External Height - Metric:368.3mm; External Width - Metric:330.2mm; External Depth - Metric:198.88mm RoHS Compliant: Yes

ENCLOSURE, WEATHERPROOF, SS, IP24/NEMA3R; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:304 Stainless Steel; External Height - Metric:368.3mm; External Width - Metric:330.2mm; External Depth - Metric:198.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBSS141207-03V 78AH8759
Product Name 14x12x07 Stainless Steel Weatherproof Outdoor IP24 NEMA 3R Enclosure, Modified Base Vented Lid Enclosure, Weatherproof, Ss, Ip24/nema3R; Enclosure Type L-Com
Length 14 inch (356 mm) 14.5 inch (368 mm)
Width 12 inch (305 mm) 13 inch (330 mm)
Depth 7 inch (178 mm) 7.83 inch (199 mm)
Material Steel - Stainless Steel - Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers