L-com, Inc. 14x12x06 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mount Plate Mech Therm 85°F Turn on Fan Dark Gry NBPC141206-10F-1

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-10F-1 features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in Hot environments. The NBPC141206-10F-1 model includes a thermostat-controlle d 16.4W fan. The high airflow, low noise fan used allows warm air to be actively pushed out while the lower vent passively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. The cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Features aluminum mounting plate with surge protected duplex 120 VAC outlets & thermostat controlled cooling system High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-10F-1 features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in Hot environments. The NBPC141206-10F-1 model includes a thermostat-controlle d 16.4W fan. The high airflow, low noise fan used allows warm air to be actively pushed out while the lower vent passively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. The cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Features aluminum mounting plate with surge protected duplex 120 VAC outlets & thermostat controlled cooling system High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x06 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mount Plate Mech Therm 85°F Turn on Fan Dark Gry - NBPC141206-10F-1 - L-com, Inc.
North Andover, MA, United States
14x12x06 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mount Plate Mech Therm 85°F Turn on Fan Dark Gry
NBPC141206-10F-1
14x12x06 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mount Plate Mech Therm 85°F Turn on Fan Dark Gry NBPC141206-10F-1
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C) Mounting Plate The aluminum mounting plate included with the NBPC141206-10F-1 features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in Hot environments. The NBPC141206-10F-1 model includes a thermostat-controlle d 16.4W fan. The high airflow, low noise fan used allows warm air to be actively pushed out while the lower vent passively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. The cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features Fully gasketed vented lid with filters & user installed wall mounting brackets NEMA Type 3R / IP24 rated Stainless steel latches with padlock eye Features aluminum mounting plate with surge protected duplex 120 VAC outlets & thermostat controlled cooling system High-Impact, UV Resistant Polycarbonate (Dark Gray) Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in a Dark Gray (Pantone 422C)
Mounting Plate
The aluminum mounting plate included with the NBPC141206-10F-1 features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
Cooling
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in Hot environments.
The NBPC141206-10F-1 model includes a thermostat-controlled 16.4W fan. The high airflow, low noise fan used allows warm air to be actively pushed out while the lower vent passively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. The cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment.
The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles.
Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33

Features

  • Fully gasketed vented lid with filters & user installed wall mounting brackets
  • NEMA Type 3R / IP24 rated
  • Stainless steel latches with padlock eye
  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets & thermostat controlled cooling system
  • High-Impact, UV Resistant Polycarbonate (Dark Gray)

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com - 29AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
29AH3074
Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com 29AH3074
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:370.8mm; External Width - Metric:320mm; External Depth - Metric:188mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:370.8mm; External Width - Metric:320mm; External Depth - Metric:188mm; IP Rating:IP24; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBPC141206-10F-1 29AH3074
Product Name 14x12x06 Polycarb Weatherproof NEMA 3R Encl, 120VAC Mount Plate Mech Therm 85°F Turn on Fan Dark Gry Enclosure, Wall Mount, Pc, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.6 inch (371 mm)
Width 12 inch (305 mm) 12.6 inch (320 mm)
Depth 6 inch (152 mm) 7.4 inch (188 mm)
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers