L-com, Inc. 14x10x4 Inch 120 VAC INDOOR Weatherproof Enclosure with Cooling Fan NBP141004-10F

Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-10F. This rugged, molded composite enclosure is ideal for indoor applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-10F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Compact Size, Vented for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The vents allow thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Removable 120 VAC power module Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet
Description
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-10F. This rugged, molded composite enclosure is ideal for indoor applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-10F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Compact Size, Vented for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The vents allow thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Removable 120 VAC power module Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x4 Inch 120 VAC INDOOR Weatherproof Enclosure with Cooling Fan - NBP141004-10F - L-com, Inc.
North Andover, MA, United States
14x10x4 Inch 120 VAC INDOOR Weatherproof Enclosure with Cooling Fan
NBP141004-10F
14x10x4 Inch 120 VAC INDOOR Weatherproof Enclosure with Cooling Fan NBP141004-10F
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-10F. This rugged, molded composite enclosure is ideal for indoor applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-10F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots. Compact Size, Vented for Cooling... The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The vents allow thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Removable 120 VAC power module Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations

Secure your wireless equipment...
Remote wireless equipment such as access points, routers and bridges often are more vulnerable to tampering and theft. This can disrupt and even cripple critical communications. A low cost solution for protecting and securing your wireless equipment is the NBP141004-10F. This rugged, molded composite enclosure is ideal for indoor applications requiring equipment cooling air. The compact size of this enclosure makes it ideal for locations with limited space requirements such as equipment closets or mobile applications. Also due to its size, the NBP141004-10F can be used where aesthetics are important, such as in offices and in public areas requiring HotSpots.
Compact Size, Vented for Cooling...
The 10.5" x 9.5" x 4" (266 x 241 x 101 mm) compartment features a removable 120 VAC power module with an installed duplex socket. The vents allow thermostat controlled cooling fan to move air through the interior of the enclosure. Power and Data Cables have access to the inside of the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material is molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations.

Features

  • Compact Weatherproof Molded ABS Enclosure
  • Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan
  • Heavy duty hook-and-loop tape for mounting equipment in enclosure
  • NEMA Type 3R, 3RX / IP24 rated
  • Removable 120 VAC power module

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBP141004-10F
Product Name 14x10x4 Inch 120 VAC INDOOR Weatherproof Enclosure with Cooling Fan
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details