L-com, Inc. 8x6x4 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only with Non-Metallic Hinges NBN080604

Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Non-metallic hinges Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations
Datasheet
Description
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Non-metallic hinges Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8x6x4 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only with Non-Metallic Hinges - NBN080604 - L-com, Inc.
North Andover, MA, United States
8x6x4 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only with Non-Metallic Hinges
NBN080604
8x6x4 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only with Non-Metallic Hinges NBN080604
The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. Features Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C). Non-metallic hinges Application Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations High temperature or corrosive environments Hydraulic or pneumatic control installations

The NBN series are UL® Listed rugged weatherproof enclosures featuring two non-metallic hinges and a continuous gasketed lid secured by two stainless steel captive screws that ensure optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), they are well suited for both indoor and outdoor applications in high temperature or corrosive environments.

Features

  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Fully gasketed lid and integral mounting flange
  • NEMA 4X / IP66-11 rated
  • Can withstand continuous temperatures -58°F to 302°F (-50°C to 150°C), momentary exposure up to 392°F (200°C).
  • Non-metallic hinges

Application

  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Wireless LAN Wi-Fi equipment installations
  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
Supplier's Site Datasheet
Enclfrp 8X6X4 Nm Hinge L-Com - 90W1864 - Newark, An Avnet Company
Chicago, IL, United States
Enclfrp 8X6X4 Nm Hinge L-Com
90W1864
Enclfrp 8X6X4 Nm Hinge L-Com 90W1864
ENCLFRP 8X6X4"" NM HINGE

ENCLFRP 8X6X4"" NM HINGE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBN080604 90W1864
Product Name 8x6x4 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only with Non-Metallic Hinges Enclfrp 8X6X4 Nm Hinge L-Com
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details