L-com, Inc. 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure Only NBE141006

Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. Optional Aluminum and Non-Metallic mounting plates are available separately. The enclosure material is UV stabilized and comes in neutral light gray color. The NBE141006 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount an (optional) internal plate, and four on the back for the included mounting bracket kit Fully gasketed lid Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. Optional Aluminum and Non-Metallic mounting plates are available separately. The enclosure material is UV stabilized and comes in neutral light gray color. The NBE141006 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount an (optional) internal plate, and four on the back for the included mounting bracket kit Fully gasketed lid Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure Only - NBE141006 - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure Only
NBE141006
14x10x6 Inch Weatherproof ABS Light-Weight Enclosure Only NBE141006
The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. Optional Aluminum and Non-Metallic mounting plates are available separately. The enclosure material is UV stabilized and comes in neutral light gray color. The NBE141006 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications. For additional information and complete specifications, see the data sheet in the Downloads Tab. Features 8 brass inserts (bosses): Four in the box to mount an (optional) internal plate, and four on the back for the included mounting bracket kit Fully gasketed lid Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The fully gasketed lid features a 2-part molded hinge and molded quick release latches with a locking eye on the lid. Optional Aluminum and Non-Metallic mounting plates are available separately. The enclosure material is UV stabilized and comes in neutral light gray color.
The NBE141006 is ideal for custom applications, which may require special modifications to the enclosure. Molded in bosses inside the enclosure are used for the mounting plate. The NBE141006 is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suited use as an instrument enclosure in both indoor and outdoor applications.
For additional information and complete specifications, see the data sheet in the Downloads Tab.

Features

  • 8 brass inserts (bosses): Four in the box to mount an (optional) internal plate, and four on the back for the included mounting bracket kit
  • Fully gasketed lid
  • Molded quick release latches and a separate padlock hasp
  • NEMA Type 3, 3X and IP55 / IP67 rated
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Encl Abs 14X10X6 L-Com - 23T8008 - Newark, An Avnet Company
Chicago, IL, United States
Encl Abs 14X10X6 L-Com
23T8008
Encl Abs 14X10X6 L-Com 23T8008
ENCL ABS 14X10X6""

ENCL ABS 14X10X6""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBE141006 23T8008
Product Name 14x10x6 Inch Weatherproof ABS Light-Weight Enclosure Only Encl Abs 14X10X6 L-Com
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers