L-com, Inc. 14x10x6 Inch 120 VAC ABS Weatherproof Enclosure with Cooling Fan NBE141006-10F

Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure comes with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10F is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10F is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in hot environments. The NBE141006-10F model includes a thermostat-controlle d 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. The cooling fan does not require the use of either AC outlets, leaving them both available for your equipment. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet & Thermostat Controlled Cooling System 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed vented lid with removeable filter Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure comes with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10F is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10F is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in hot environments. The NBE141006-10F model includes a thermostat-controlle d 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. The cooling fan does not require the use of either AC outlets, leaving them both available for your equipment. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet & Thermostat Controlled Cooling System 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed vented lid with removeable filter Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure with Cooling Fan - NBE141006-10F - L-com, Inc.
North Andover, MA, United States
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure with Cooling Fan
NBE141006-10F
14x10x6 Inch 120 VAC ABS Weatherproof Enclosure with Cooling Fan NBE141006-10F
The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure comes with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color. The Applications...The NBE141006-10F is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10F is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications. Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in hot environments. The NBE141006-10F model includes a thermostat-controlle d 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. The cooling fan does not require the use of either AC outlets, leaving them both available for your equipment. Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure. Features Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet & Thermostat Controlled Cooling System 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed vented lid with removeable filter Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications Molded quick release latches and a separate padlock hasp NEMA Type 3, 3X and IP55 / IP67 rated Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the enclosure permitting it to be wall mounted as well as on a flat surface. The raised lid features a 2-part molded hinge and molded quick release latches with a locking hasp on the lid. The raised lid is fully gasketed. The enclosure comes with an Aluminum mounting plate. This allows the installer to mount the hardware and components easily, taking advantage of the available space. The enclosure material is UV stabilized and comes in neutral light gray color.
The Applications...The NBE141006-10F is ideal for custom applications, which may require special modifications to the enclosure. The NBE141006-10F is designed for use as electrical and electronic box in many environments including factories and processing plants; municipal and state government installations; retail, wholesale, warehouse and commercial facilities. These enclosures are also suitable for use as an instrument enclosure in both indoor and outdoor applications.
Hot Environments... To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in cooling fan, internal temperatures can be better maintained. This model is ideal in hot environments. The NBE141006-10F model includes a thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. The cooling fan does not require the use of either AC outlets, leaving them both available for your equipment.
Lightning Protection... Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. The HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications and custom mounted in the enclosure.

Features

  • Features Aluminum Mounting plate with a Surge Protected Duplex 120 VAC Outlet & Thermostat Controlled Cooling System 4 brass inserts (bosses) on the back for the included mounting bracket kit
  • Fully gasketed vented lid with removeable filter
  • Injection Molded ABS Resin UV protected enclosure for use in Light-Weight Applications
  • Molded quick release latches and a separate padlock hasp
  • NEMA Type 3, 3X and IP55 / IP67 rated

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com - 23T8011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
23T8011
Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com 23T8011
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:369.8mm; External Width - Metric:268mm; External Depth - Metric:152mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:369.8mm; External Width - Metric:268mm; External Depth - Metric:152mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBE141006-10F 23T8011
Product Name 14x10x6 Inch 120 VAC ABS Weatherproof Enclosure with Cooling Fan Enclosure, Wall Mount, Abs, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.56 inch (370 mm)
Width 10 inch (254 mm) 10.55 inch (268 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details