L-com, Inc. 14x12x6 Inch Weatherproof NEMA 3R Enclosure Only NBC141206-02

Description
L-com's non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. This robust, weatherproof enclosures features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. This Enclosure is 14" x 12" x 6" and has entry holes for Coax and Power Cable pre-drilled. The Enclosure comes without a Mounting Plate. Features NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Basic enclosure with modified base and no mounting plate Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Description
L-com's non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. This robust, weatherproof enclosures features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. This Enclosure is 14" x 12" x 6" and has entry holes for Coax and Power Cable pre-drilled. The Enclosure comes without a Mounting Plate. Features NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Basic enclosure with modified base and no mounting plate Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Pet, Grey (part number 69AC4905) is designed for outdoor use, featuring a weatherproof construction that meets NEMA standards. It is made from gray, hot molded fiberglass reinforced polyester, which is self-extinguishing and halogen-free. The enclosure is maintenance-free and corrosion-resistant, making it suitable for various environmental conditions. With external dimensions of 374.7 mm in height, 323.8 mm in width, and 144.3 mm in depth, it provides ample space for housing electrical components. The enclosure includes a screw-down cover with captive screws for secure closure and features multiple mounting holes for easy installation. It complies with RoHS and CE regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Pet, Grey (part number 69AC4905) is designed for outdoor use, featuring a weatherproof construction that meets NEMA standards. It is made from gray, hot molded fiberglass reinforced polyester, which is self-extinguishing and halogen-free. The enclosure is maintenance-free and corrosion-resistant, making it suitable for various environmental conditions. With external dimensions of 374.7 mm in height, 323.8 mm in width, and 144.3 mm in depth, it provides ample space for housing electrical components. The enclosure includes a screw-down cover with captive screws for secure closure and features multiple mounting holes for easy installation. It complies with RoHS and CE regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
14x12x6 Inch Weatherproof NEMA 3R Enclosure Only - NBC141206-02 - L-com, Inc.
North Andover, MA, United States
14x12x6 Inch Weatherproof NEMA 3R Enclosure Only
NBC141206-02
14x12x6 Inch Weatherproof NEMA 3R Enclosure Only NBC141206-02
L-com's non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. This robust, weatherproof enclosures features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. This Enclosure is 14" x 12" x 6" and has entry holes for Coax and Power Cable pre-drilled. The Enclosure comes without a Mounting Plate. Features NEMA Type 4, 4X / IP66 rated Stainless steel cover screws Basic enclosure with modified base and no mounting plate Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed screw down lid & integral mounting flange Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Wireless LAN Wi-Fi equipment installations

L-com's non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. This robust, weatherproof enclosures features a continuous gasketed lid secured by four stainless steel captive screws that ensure optimal integrity. This Enclosure is 14" x 12" x 6" and has entry holes for Coax and Power Cable pre-drilled. The Enclosure comes without a Mounting Plate.

Features

  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel cover screws
  • Basic enclosure with modified base and no mounting plate
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Fully gasketed screw down lid & integral mounting flange

Application

  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Wireless LAN Wi-Fi equipment installations
Supplier's Site
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 69AC4905 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
69AC4905
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 69AC4905
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:374.7mm; External Width - Metric:323.8mm; External Depth - Metric:144.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBC141206-02 69AC4905
Product Name 14x12x6 Inch Weatherproof NEMA 3R Enclosure Only Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 14.75 inch (375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details