L-com, Inc. 12x10x06 UL® Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure Bundled w/Non-Metallic Mounting Plate, Clear Lid, Black NBBWPC121006-KIT01

Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure allowing for the monitoring of installed equipment and its data readout, activity or warning lights without the need to open the lid. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in Black with a Clear Lid. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the NBBWPC121006-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating **Note: If all four of the optional lid screws are installed the enclosure can achieve NEMA 6P / IP68 however any holes or openings you may have added would have to be properly sealed with an IP68 rated plug, gland or coupler. Features UL® Listed High-Impact, UV Resistant Polycarbonate (Black) Stainless steel latches with padlock eye NEMA Type 4X / IP66 rated (includes (4x) optional lid corner screws) Fully gasketed clear lid & user installed wall mounting brackets Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet
Description
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure allowing for the monitoring of installed equipment and its data readout, activity or warning lights without the need to open the lid. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in Black with a Clear Lid. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the NBBWPC121006-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating **Note: If all four of the optional lid screws are installed the enclosure can achieve NEMA 6P / IP68 however any holes or openings you may have added would have to be properly sealed with an IP68 rated plug, gland or coupler. Features UL® Listed High-Impact, UV Resistant Polycarbonate (Black) Stainless steel latches with padlock eye NEMA Type 4X / IP66 rated (includes (4x) optional lid corner screws) Fully gasketed clear lid & user installed wall mounting brackets Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x06 UL® Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure Bundled w/Non-Metallic Mounting Plate, Clear Lid, Black - NBBWPC121006-KIT01 - L-com, Inc.
North Andover, MA, United States
12x10x06 UL® Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure Bundled w/Non-Metallic Mounting Plate, Clear Lid, Black
NBBWPC121006-KIT01
12x10x06 UL® Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure Bundled w/Non-Metallic Mounting Plate, Clear Lid, Black NBBWPC121006-KIT01
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure allowing for the monitoring of installed equipment and its data readout, activity or warning lights without the need to open the lid. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in Black with a Clear Lid. This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the radio, when needed in an application. Mounting Plate The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the NBBWPC121006-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating **Note: If all four of the optional lid screws are installed the enclosure can achieve NEMA 6P / IP68 however any holes or openings you may have added would have to be properly sealed with an IP68 rated plug, gland or coupler. Features UL® Listed High-Impact, UV Resistant Polycarbonate (Black) Stainless steel latches with padlock eye NEMA Type 4X / IP66 rated (includes (4x) optional lid corner screws) Fully gasketed clear lid & user installed wall mounting brackets Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Protection of equipment from theft or damage

The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure allowing for the monitoring of installed equipment and its data readout, activity or warning lights without the need to open the lid. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in Black with a Clear Lid.
This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate. The plastic mounting plate allows the radio signals to pass behind the enclosure. This increases the radio, when needed in an application.
Mounting Plate
The 0.25 inch thick blank Non-Metallic Starboard mounting plate included with the NBBWPC121006-KIT01 comes uninstalled and kitted with the enclosure so that you can modify or install as needed.
The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles.
Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33
*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4X / IP66 rating
**Note: If all four of the optional lid screws are installed the enclosure can achieve NEMA 6P / IP68 however any holes or openings you may have added would have to be properly sealed with an IP68 rated plug, gland or coupler.

Features

  • UL® Listed High-Impact, UV Resistant Polycarbonate (Black)
  • Stainless steel latches with padlock eye
  • NEMA Type 4X / IP66 rated (includes (4x) optional lid corner screws)
  • Fully gasketed clear lid & user installed wall mounting brackets
  • Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure)

Application

  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Protection of equipment from theft or damage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBBWPC121006-KIT01
Product Name 12x10x06 UL® Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure Bundled w/Non-Metallic Mounting Plate, Clear Lid, Black
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
IP55 Surface Mount Enclosure - 140A-C-EA55 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details