L-com, Inc. 14x12x7" UL® Listed Black Weatherproof Windowed NEMA Enclosure Only NBBW141207

Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage
Description
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage

Suppliers

Company
Product
Description
Supplier Links
14x12x7
North Andover, MA, United States
14x12x7" UL® Listed Black Weatherproof Windowed NEMA Enclosure Only
NBBW141207
14x12x7" UL® Listed Black Weatherproof Windowed NEMA Enclosure Only NBBW141207
L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window Application Industrial control equipment installations Wireless LAN WiFi equipment installations High temperature or corrosive environments Indoor and outdoor installations Protection of equipment from theft or damage

L-com's HyperLink brand non-powered Windowed NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches.

Features

  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Basic enclosure Without mounting plate One bag of MPS screws shipped loose inside each enclosure
  • Molded Black Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Lexan Window

Application

  • Industrial control equipment installations
  • Wireless LAN WiFi equipment installations
  • High temperature or corrosive environments
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBBW141207
Product Name 14x12x7" UL® Listed Black Weatherproof Windowed NEMA Enclosure Only
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
30mm Push Button Enclosure 800H Pb - 800H-4HZ4C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 110-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details