The NBBPC181610-E0V is an 18x16x10 inch weatherproof enclosure made from high-impact, UV-resistant polycarbonate, designed for both indoor and outdoor applications. It features a NEMA Type 3R and IP24 rating, ensuring protection against water and dust ingress. The enclosure includes a fully gasketed vented lid with filters, allowing for ventilation while preventing moisture entry. It is equipped with stainless steel latches that have padlock eyes for added security against tampering. This enclosure is suitable for mounting on flat surfaces using user-installed wall mounting brackets, which are included but uninstalled. It also supports pole mounting with compatible HGX-PMT series kits. The aluminum mounting plate features a duplex 120-240 VAC universal outlet and a terminal block for easy power connection. The enclosure can operate in temperatures ranging from -40°F to 265°F, making it suitable for high-temperature and corrosive environments. With a weight of 17.8 lbs, it balances durability with manageable handling.
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from High-Impact, UV Resistant Polycarbonate material that provides superior durability to impacts and ease of modification while maintaining minimum weight. It is well suited for high temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs. The brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The enclosure comes with a pair of stainless-steel latches with padlock eyes allowing you to secure the enclosure from tampering. The enclosure comes in black. Mounting Plate The aluminum mounting plate included with the NBBPC181610-E0V features a duplex 120-240 VAC Universal Euro outlet (contained in one duplex socket) and a terminal block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30 & HGX-PMT33
Features
Application
ENCL PC 18X16X10" W/VENT LID & 120-240VAC PLT BLK
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBBPC181610-E0V | 23AK8031 |
| Product Name | 18x16x10 Polycarbonate Weatherproof Outdoor IP24 NEMA 3R Enclosure, 120-240 VAC Universal Outlet MNT PLT Vented Lid Black | Encl Pc 18X16X10 W/vent Lid & 120-240Vac Plt Blk L-Com |
| Length | 18 inch (457 mm) | |
| Width | 16 inch (406 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Polycarbonate |