L-com, Inc. Power Cord, N6-20P-Iec C13, 6 , 15A; Connector To Connector L-Com N620P-C13-15-6F

Description
POWER CORD, N6-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, N6-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N6-20P-Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2261 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N6-20P-Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2261
Power Cord, N6-20P-Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2261
POWER CORD, N6-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N6-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2261
Product Name Power Cord, N6-20P-Iec C13, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-100/650-500 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 16.4 ft (50 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details