L-com, Inc. Power Cord, N6-20P-Iec C13, 3 , 15A; Connector To Connector L-Com N620P-C13-15-3F

Description
POWER CORD, N6-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet
Description
POWER CORD, N6-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N6-20P-Iec C13, 3 , 15A; Connector To Connector L-Com - 60AK2260 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N6-20P-Iec C13, 3 , 15A; Connector To Connector L-Com
60AK2260
Power Cord, N6-20P-Iec C13, 3 , 15A; Connector To Connector L-Com 60AK2260
POWER CORD, N6-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N6-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 6-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AK2260
Product Name Power Cord, N6-20P-Iec C13, 3 , 15A; Connector To Connector L-Com
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details