L-com, Inc. Power Cord, N5-20P-N5-20R, 6 , 20A; Connector To Connector L-Com N520P-N520R-20-6F

Description
POWER CORD, N5-20P-N5-20R, 6 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
POWER CORD, N5-20P-N5-20R, 6 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-N5-20R, 6 , 20A; Connector To Connector L-Com - 60AK2258 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-N5-20R, 6 , 20A; Connector To Connector L-Com
60AK2258
Power Cord, N5-20P-N5-20R, 6 , 20A; Connector To Connector L-Com 60AK2258
POWER CORD, N5-20P-N5-20R, 6 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N5-20P-N5-20R, 6 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2258
Product Name Power Cord, N5-20P-N5-20R, 6 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length - 3021013-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details