L-com, Inc. Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com N515P-C13R-15-6F

Description
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2227 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2227
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2227
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2227
Product Name Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details