L-com, Inc. Power Cord, N5-15P-R/a Iec C13, 3 , 15A; Connector To Connector L-Com N515P-C13L-15-3F

Description
POWER CORD, N5-15P-R/A IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet
Description
POWER CORD, N5-15P-R/A IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-15P-R/a Iec C13, 3 , 15A; Connector To Connector L-Com - 60AK2223 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-15P-R/a Iec C13, 3 , 15A; Connector To Connector L-Com
60AK2223
Power Cord, N5-15P-R/a Iec C13, 3 , 15A; Connector To Connector L-Com 60AK2223
POWER CORD, N5-15P-R/A IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N5-15P-R/A IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2223
Product Name Power Cord, N5-15P-R/a Iec C13, 3 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021084-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers