L-com, Inc. Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPMM8SMBZ-10

Description
The L-com MPMM8SMBZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBZ-10 is an 8-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMBZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMM8SMBZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBZ-10 is an 8-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMBZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter - MPMM8SMBZ-10 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
MPMM8SMBZ-10
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPMM8SMBZ-10
The L-com MPMM8SMBZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBZ-10 is an 8-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMBZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMM8SMBZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBZ-10 is an 8-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMBZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Male
  • Cable Type: Single Mode
  • Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated
  • Cable Length: 10 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8SMBZ-10
Product Name Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
OPTICAL FIBER SET - 20-PP12001 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details