L-com, Inc. Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, OFNP (Plenum-rated), 3-meter MPMM8SMBP-3

Description
The L-com MPMM8SMBP-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBP-3 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 3-meter. The L-com MPMM8SMBP-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMM8SMBP-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBP-3 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 3-meter. The L-com MPMM8SMBP-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, OFNP (Plenum-rated), 3-meter - MPMM8SMBP-3 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, OFNP (Plenum-rated), 3-meter
MPMM8SMBP-3
Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, OFNP (Plenum-rated), 3-meter MPMM8SMBP-3
The L-com MPMM8SMBP-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBP-3 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 3-meter. The L-com MPMM8SMBP-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMM8SMBP-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMBP-3 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 3-meter. The L-com MPMM8SMBP-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Male
  • Cable Type: Single Mode
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 3 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8SMBP-3
Product Name Fiber patch cable MPO male to MPO male, 8 fiber SMF type B, OFNP (Plenum-rated), 3-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details