L-com, Inc. Fiber patch cable MPO male to MPO male, 8 fiber SMF type A, OFNP (Plenum-rated), 10-meter MPMM8SMAP-10

Description
The L-com MPMM8SMAP-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMAP-10 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMAP-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMM8SMAP-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMAP-10 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMAP-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO male to MPO male, 8 fiber SMF type A, OFNP (Plenum-rated), 10-meter - MPMM8SMAP-10 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO male to MPO male, 8 fiber SMF type A, OFNP (Plenum-rated), 10-meter
MPMM8SMAP-10
Fiber patch cable MPO male to MPO male, 8 fiber SMF type A, OFNP (Plenum-rated), 10-meter MPMM8SMAP-10
The L-com MPMM8SMAP-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMAP-10 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMAP-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMM8SMAP-10 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM8SMAP-10 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 10-meter. The L-com MPMM8SMAP-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Male
  • Cable Type: Single Mode
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 10 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8SMAP-10
Product Name Fiber patch cable MPO male to MPO male, 8 fiber SMF type A, OFNP (Plenum-rated), 10-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details