L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 5 meter MPMM8OM5BR-5

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity SWDM 100Gbps and higher Ethernet, extended length links
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity SWDM 100Gbps and higher Ethernet, extended length links

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 5 meter - MPMM8OM5BR-5 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 5 meter
MPMM8OM5BR-5
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 5 meter MPMM8OM5BR-5
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity SWDM 100Gbps and higher Ethernet, extended length links

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available
  • Type A and Type B Polarity options
  • Fully compatible with US Conec MTP products
  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available
  • Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • SWDM
  • 100Gbps and higher Ethernet, extended length links
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM5BR-5
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details