L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter MPMM8OM5AZ-3

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Application 100Gbps and higher Ethernet, extended length links SWDM Data Centers/Enterprise Networking Server connectivity
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Application 100Gbps and higher Ethernet, extended length links SWDM Data Centers/Enterprise Networking Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter - MPMM8OM5AZ-3 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter
MPMM8OM5AZ-3
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter MPMM8OM5AZ-3
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Application 100Gbps and higher Ethernet, extended length links SWDM Data Centers/Enterprise Networking Server connectivity

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Fully compatible with US Conec MTP products
  • Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling
  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available
  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available
  • Type A and Type B Polarity options

Application

  • 100Gbps and higher Ethernet, extended length links
  • SWDM
  • Data Centers/Enterprise Networking
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM5AZ-3
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details