L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPMM8OM4BR-3

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter - MPMM8OM4BR-3 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
MPMM8OM4BR-3
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPMM8OM4BR-3
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Fully compatible with US Conec MTP products OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Fully compatible with US Conec MTP products
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Type B Polarity Cable Assembly
  • Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling

Application

  • 100 Gbps Ethernet
  • Data Centers/Enterprise Networking
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM4BR-3
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details