L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPMM8OM3BR-1

Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 40Gbps Ethernet Data Centers/Enterprise Networking Server connectivity
Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 40Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter - MPMM8OM3BR-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
MPMM8OM3BR-1
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPMM8OM3BR-1
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 40Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Type B Polarity Cable Assembly
  • Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling
  • Fully compatible with US Conec MTP products

Application

  • 40Gbps Ethernet
  • Data Centers/Enterprise Networking
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM3BR-1
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1861646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details