The Fibre Cord, MPO Plug-MPO Plug, MM, 50M is a multimode fiber optic cable featuring MPO connectors on both ends. It has a length of 50 meters and is designed with 24 fibers, utilizing a 50/125 µm fiber diameter. The cable is OFNR (Riser) rated, making it suitable for vertical installations in buildings. The product is compliant with RoHS regulations, ensuring it meets environmental standards. This cable is ideal for high-density applications where space and performance are critical.
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 50M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 51AH7346 |
| Product Name | Fibre Cord, Mpo Plug-Mpo Plug, Mm, 50M; Fibre Optic Connector A L-Com |
| Product Type | Fibre Channel |