L-com, Inc. Fiber patch cable MPO male to MPO male, 12 fiber SMF type B, OFNR (Riser-rated), 3-meter MPMM12SMBR-3

Description
The L-com MPMM12SMBR-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM12SMBR-3 is an 12-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 3-meter. The L-com MPMM12SMBR-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMM12SMBR-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM12SMBR-3 is an 12-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 3-meter. The L-com MPMM12SMBR-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO male to MPO male, 12 fiber SMF type B, OFNR (Riser-rated), 3-meter - MPMM12SMBR-3 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO male to MPO male, 12 fiber SMF type B, OFNR (Riser-rated), 3-meter
MPMM12SMBR-3
Fiber patch cable MPO male to MPO male, 12 fiber SMF type B, OFNR (Riser-rated), 3-meter MPMM12SMBR-3
The L-com MPMM12SMBR-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM12SMBR-3 is an 12-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 3-meter. The L-com MPMM12SMBR-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMM12SMBR-3 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Single Mode fiber. The L-com MPMM12SMBR-3 is an 12-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 3-meter. The L-com MPMM12SMBR-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Male
  • Cable Type: Single Mode
  • Cable Jacket: OFNR (Riser-rated)
  • Cable Length: 3 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM12SMBR-3
Product Name Fiber patch cable MPO male to MPO male, 12 fiber SMF type B, OFNR (Riser-rated), 3-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details