L-com, Inc. MPO w/ pins to SC Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter MPM8OM4-SCR-05

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the SC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO fan-out to SC connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Server connectivity Link Aggregation
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the SC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO fan-out to SC connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Server connectivity Link Aggregation

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to SC Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter - MPM8OM4-SCR-05 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to SC Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter
MPM8OM4-SCR-05
MPO w/ pins to SC Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter MPM8OM4-SCR-05
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the SC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO fan-out to SC connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Server connectivity Link Aggregation

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the SC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links
  • MPO fan-out to SC connectors for server-to-switch and other link aggregation

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Server connectivity
  • Link Aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM8OM4-SCR-05
Product Name MPO w/ pins to SC Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2149632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 5200 µm (205 mils)
Features Other; OM4
View Details