L-com, Inc. MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OS2 9/125um Single Mode, OFNR Jacket, Aqua, 5 meter MPM24OS2-20LCR-5

Description
The L-com MPM24OS2-20LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OS2-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OS2-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes Single mode OS2 9/125 cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data
Description
The L-com MPM24OS2-20LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OS2-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OS2-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes Single mode OS2 9/125 cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OS2 9/125um Single Mode, OFNR Jacket, Aqua, 5 meter - MPM24OS2-20LCR-5 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OS2 9/125um Single Mode, OFNR Jacket, Aqua, 5 meter
MPM24OS2-20LCR-5
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OS2 9/125um Single Mode, OFNR Jacket, Aqua, 5 meter MPM24OS2-20LCR-5
The L-com MPM24OS2-20LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OS2-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OS2-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes Single mode OS2 9/125 cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

The L-com MPM24OS2-20LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OS2-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OS2-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation
  • 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes
  • Single mode OS2 9/125 cabling for aggregation of links
  • Fully compatible with US Conec MTP products

Application

  • Ethernet
  • LAN
  • Server Farms
  • Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OS2-20LCR-5
Product Name MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OS2 9/125um Single Mode, OFNR Jacket, Aqua, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 2846926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details