L-com, Inc. MPO w/ pins to LC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter MPM24OM5-LCZ-10

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to LC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter - MPM24OM5-LCZ-10 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to LC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter
MPM24OM5-LCZ-10
MPO w/ pins to LC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter MPM24OM5-LCZ-10
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to LC connectors for server-to-switch and other link aggregation
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links

Application

  • Link Aggregation
  • Data Centers/Enterprise Networking
  • Ethernet
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM5-LCZ-10
Product Name MPO w/ pins to LC Fan-out, 24 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details