L-com, Inc. MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 5 meter MPM24OM4-20LCR-5

Description
The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OM4-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data
Description
The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OM4-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 5 meter - MPM24OM4-20LCR-5 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 5 meter
MPM24OM4-20LCR-5
MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 5 meter MPM24OM4-20LCR-5
The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OM4-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

The L-com MPM24OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPM24OM4-20LCR MPO w/ pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPM24OM4-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • 24 Fiber MPO w/ pins (male) to LC Fan-out for server-to-switch and other link aggregation
  • 2mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes
  • OM4 40GB 50/125 Multimode cabling for aggregation of links
  • Fully compatible with US Conec MTP products

Application

  • Ethernet
  • LAN
  • Server Farms
  • Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM4-20LCR-5
Product Name MPO w/ pins to LC fan-out, 2.0mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details