L-com, Inc. MPO w/ pins to LC Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPM24OM3-LCR-1

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to LC Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter - MPM24OM3-LCR-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to LC Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
MPM24OM3-LCR-1
MPO w/ pins to LC Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPM24OM3-LCR-1
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to LC connectors for server-to-switch and other link aggregation
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM3-LCR-1
Product Name MPO w/ pins to LC Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5368660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Pigtail
View Details