L-com, Inc. MPO24 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 10 meter MPM24-MPM212OM5R-10

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Fiber Optimization Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Fiber Optimization Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

Suppliers

Company
Product
Description
Supplier Links
MPO24 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 10 meter - MPM24-MPM212OM5R-10 - L-com, Inc.
North Andover, MA, United States
MPO24 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 10 meter
MPM24-MPM212OM5R-10
MPO24 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 10 meter MPM24-MPM212OM5R-10
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Fiber Optimization Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links

Application

  • Fiber Optimization
  • Link Aggregation
  • Server connectivity
  • Data Centers/Enterprise Networking
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24-MPM212OM5R-10
Product Name MPO24 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 3097855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 1000 µm (39.37 mils)
Connector Type Unterminated
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details