L-com, Inc. MPO w/ pins to ST Fan-out, 12 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter MPM12OM5-STZ-10

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO fan-out to ST connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO fan-out to ST connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to ST Fan-out, 12 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter - MPM12OM5-STZ-10 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to ST Fan-out, 12 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter
MPM12OM5-STZ-10
MPO w/ pins to ST Fan-out, 12 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter MPM12OM5-STZ-10
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO fan-out to ST connectors for server-to-switch and other link aggregation Application Data Centers/Enterprise Networking Ethernet Link Aggregation Server connectivity

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • MPO fan-out to ST connectors for server-to-switch and other link aggregation

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM12OM5-STZ-10
Product Name MPO w/ pins to ST Fan-out, 12 fiber round,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details