L-com, Inc. Fiber patch cable MPO female to MPO female, 8 fiber SMF type A, OFNR (Riser-rated), 1-meter MPFF8SMAR-1

Description
The L-com MPFF8SMAR-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMAR-1 is an 8-fiber MPO cable with type A polarity and an OFNR Riser-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMAR-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPFF8SMAR-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMAR-1 is an 8-fiber MPO cable with type A polarity and an OFNR Riser-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMAR-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO female to MPO female, 8 fiber SMF type A, OFNR (Riser-rated), 1-meter - MPFF8SMAR-1 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO female to MPO female, 8 fiber SMF type A, OFNR (Riser-rated), 1-meter
MPFF8SMAR-1
Fiber patch cable MPO female to MPO female, 8 fiber SMF type A, OFNR (Riser-rated), 1-meter MPFF8SMAR-1
The L-com MPFF8SMAR-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMAR-1 is an 8-fiber MPO cable with type A polarity and an OFNR Riser-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMAR-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNR (Riser-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPFF8SMAR-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMAR-1 is an 8-fiber MPO cable with type A polarity and an OFNR Riser-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMAR-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Female to MPO Female
  • Cable Type: Single Mode
  • Cable Jacket: OFNR (Riser-rated)
  • Cable Length: 1 meter

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8SMAR-1
Product Name Fiber patch cable MPO female to MPO female, 8 fiber SMF type A, OFNR (Riser-rated), 1-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details