L-com, Inc. MPO no pins to MPO no pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 5 meter MPFF8OM5AZ-5

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity 100Gbps and higher Ethernet, extended length links SWDM
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity 100Gbps and higher Ethernet, extended length links SWDM

Suppliers

Company
Product
Description
Supplier Links
MPO no pins to MPO no pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 5 meter - MPFF8OM5AZ-5 - L-com, Inc.
North Andover, MA, United States
MPO no pins to MPO no pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 5 meter
MPFF8OM5AZ-5
MPO no pins to MPO no pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 5 meter MPFF8OM5AZ-5
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server connectivity 100Gbps and higher Ethernet, extended length links SWDM

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available
  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available
  • Type A and Type B Polarity options
  • Fully compatible with US Conec MTP products
  • Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 100Gbps and higher Ethernet, extended length links
  • SWDM
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8OM5AZ-5
Product Name MPO no pins to MPO no pins, 8 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details