L-com, Inc. MPO no pins to MPO no pins, 8 fiber,Type A,OM3 50/125um Multimode, LSZH Jacket, Aqua, 10 meter MPFF8OM3AZ-10

Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Designed for 40Gig QSFP systems Don't see the connector combination or cable length you're looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options OFNR (Riser rated) and Low-Smoke, Zero Halogen options Type A and Type B Polarity Options available Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode cabling Application Ethernet LAN QSFP (40G) Transceivers Server farms Voice/video/data
Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Designed for 40Gig QSFP systems Don't see the connector combination or cable length you're looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options OFNR (Riser rated) and Low-Smoke, Zero Halogen options Type A and Type B Polarity Options available Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode cabling Application Ethernet LAN QSFP (40G) Transceivers Server farms Voice/video/data

Suppliers

Company
Product
Description
Supplier Links
MPO no pins to MPO no pins, 8 fiber,Type A,OM3 50/125um Multimode, LSZH Jacket, Aqua, 10 meter - MPFF8OM3AZ-10 - L-com, Inc.
North Andover, MA, United States
MPO no pins to MPO no pins, 8 fiber,Type A,OM3 50/125um Multimode, LSZH Jacket, Aqua, 10 meter
MPFF8OM3AZ-10
MPO no pins to MPO no pins, 8 fiber,Type A,OM3 50/125um Multimode, LSZH Jacket, Aqua, 10 meter MPFF8OM3AZ-10
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Designed for 40Gig QSFP systems Don't see the connector combination or cable length you're looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options OFNR (Riser rated) and Low-Smoke, Zero Halogen options Type A and Type B Polarity Options available Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode cabling Application Ethernet LAN QSFP (40G) Transceivers Server farms Voice/video/data

These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Designed for 40Gig QSFP systems
  • Don't see the connector combination or cable length you're looking for? Use L-com's Custom Cable Configurator to create your own lengths and connector options
  • OFNR (Riser rated) and Low-Smoke, Zero Halogen options
  • Type A and Type B Polarity Options available
  • Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode cabling

Application

  • Ethernet
  • LAN
  • QSFP (40G) Transceivers
  • Server farms
  • Voice/video/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8OM3AZ-10
Product Name MPO no pins to MPO no pins, 8 fiber,Type A,OM3 50/125um Multimode, LSZH Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details