L-com, Inc. Fiber patch cable MPO female to MPO female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 1-meter MPFF8OM3AP-1

Description
The L-com MPFF8OM3AP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF8OM3AP-1 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8OM3AP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPFF8OM3AP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF8OM3AP-1 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8OM3AP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO female to MPO female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 1-meter - MPFF8OM3AP-1 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO female to MPO female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 1-meter
MPFF8OM3AP-1
Fiber patch cable MPO female to MPO female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 1-meter MPFF8OM3AP-1
The L-com MPFF8OM3AP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF8OM3AP-1 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8OM3AP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPFF8OM3AP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF8OM3AP-1 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8OM3AP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Female to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 1 meter

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8OM3AP-1
Product Name Fiber patch cable MPO female to MPO female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 1-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details