L-com, Inc. MPO no pins to MPO no pins, 12 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 25 metr MPFF12OM5AZ-25

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 100Gbps and higher Ethernet, extended length links Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 100Gbps and higher Ethernet, extended length links Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM

Suppliers

Company
Product
Description
Supplier Links
MPO no pins to MPO no pins, 12 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 25 metr - MPFF12OM5AZ-25 - L-com, Inc.
North Andover, MA, United States
MPO no pins to MPO no pins, 12 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 25 metr
MPFF12OM5AZ-25
MPO no pins to MPO no pins, 12 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 25 metr MPFF12OM5AZ-25
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 100Gbps and higher Ethernet, extended length links Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available
  • Type A and Type B Polarity options
  • Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling
  • Fully compatible with US Conec MTP products
  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available

Application

  • 100Gbps and higher Ethernet, extended length links
  • Data Centers/Enterprise Networking
  • Server to switch connectivity
  • Storage connectivity
  • SWDM
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF12OM5AZ-25
Product Name MPO no pins to MPO no pins, 12 fiber,Type A,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 25 metr
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
UV Singlemode Fiber, 320-430 nm, Pure Silica Core, Non-photo darkening - F-SM-300-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 320 to 430 nm (3200 to 4300 Å)
Numerical Aperture 0.1200
View Details